EN
  • EN
  • DE

CFSH05-20L TR PBFREE

Part No CFSH05-20L TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA SOD882  /  Diode Schottky 20 V 500mA Surface Mount SOD-882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Central Semiconductor Corp
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 220 mV @ 10 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 8 µA @ 10 V
Capacitance @ Vr, F 30pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package SOD-882
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number CFSH05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names CFSH05-20L CT,CFSH05-20LTR,CFSH05-20L DKR,PMEG2005EL,CFSH05-20LDKR-ND,CFSH05-20L TR-ND,CFSH05-20L TR,CFSH05-20L CT-ND,CFSH05-20L TR LEAD FREE,1514-CFSH05-20LTRPBFREECT,CFSH05-20LCT,1514-CFSH05-20LTRPBFREETR,CFSH05-20LCT-ND,CFSH05-20LTR-ND,CFSH05-20LDKR,1514-CFSH05-20LTRPBFREEDKR,CFSH05-20L DKR-ND
Standard Package 8,000
Win Source Part Number 995225-CFSH05-20L TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CFSH05-20L TR PBFREE CAD Model

Description

The Central Semiconductor Corp CFSH05-20L TR PBFREE is a Schottky diode that belongs to the Discrete Semiconductor Products category. It has a fast recovery speed of < 500ns, > 200mA (Io) and a package of tape & reel. The diode has a voltage rating of 20 V and an average rectified current of 500mA. The voltage forward is 220 mV @ 10 mA, and the current reverse leakage @ Vr is 8 µA @ 10 V. It has a capacitance of 30pF @ 1V, 1MHz. The operating temperature range is -65°C ~ 150°C, and the package/case is SOD-882. The CFSH05-20L TR PBFREE is RoHS compliant, REACH unaffected, and has an ECCN of EAR99. The diode is also known as CFSH05-20L CT, CFSH05-20LTR, CFSH05-20L DKR, PMEG2005EL, and other names.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess