EN
  • EN
  • DE

CMPT5087

Part No CMPT5087
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162427-CMPT5087
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPT5087 CAD Model

Description

The CMPT5087 is a PNP small signal transistor manufactured by Central Semiconductor Corp. It's designed for general purpose amplification and switching, particularly in applications requiring low noise and high gain. This transistor is commonly found in audio amplifiers, signal processing circuits, and various switching applications.

Applications:

  • Audio amplifiers (preamplifiers, microphone amplifiers).
  • Low-noise amplifiers.
  • Switching circuits.
  • General purpose amplification.
  • Signal processing circuits.

Features:

  • Low Noise Figure: Enhances signal clarity in sensitive amplifier circuits.
  • High DC Current Gain (hFE): Typically 300 to 800, providing substantial amplification of weak signals.
  • Low Collector-Emitter Saturation Voltage: Minimizes power dissipation when used as a switch.
  • Surface Mount Package: Enables compact and efficient board layouts.
  • RoHS Compliant: Adheres to environmental standards for lead-free manufacturing.

Benefits:

  • Improved Audio Quality: Low noise characteristics result in clearer and more accurate audio reproduction.
  • Enhanced Signal Amplification: High gain allows for amplification of very weak signals.
  • Efficient Switching: Low saturation voltage leads to reduced power consumption in switching applications.
  • Space-Saving Design: Surface mount package enables compact circuit designs.
  • Environmentally Responsible: RoHS compliance ensures environmentally friendly manufacturing.

Additional Details:

The CMPT5087 is available in a SOT-23 package. It features a collector-emitter voltage (VCEO) of -25V, a collector current (IC) of -100mA, and a power dissipation of 200mW. Its key feature is its exceptionally high gain and low noise characteristics compared to similar transistors.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): -25V
  • Collector Current (IC): -100mA
  • Power Dissipation (PD): 200mW
  • DC Current Gain (hFE): 300-800 (typical)
  • Noise Figure: 2dB (typical)

The CMPT5087 is an excellent choice for applications demanding high gain and low noise amplification, making it suitable for a wide range of audio and signal processing circuits. Its robust performance and compact size make it a versatile component in modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess