EN
  • EN
  • DE

CMPT5089

Part No CMPT5089
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description SURFACE MOUNT NPN SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162429-CMPT5089
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPT5089 CAD Model

Description

The CMPT5089 is a silicon NPN bipolar junction transistor (BJT) designed for low-noise amplifier applications. Manufactured by Central Semiconductor Corp, this transistor is optimized for use in circuits where minimizing noise is critical. It's housed in a small surface-mount package, making it suitable for high-density circuit board designs.

Applications:

  • Low-Noise Amplifiers (LNA): Used in sensitive receiver circuits to amplify weak signals without adding significant noise.
  • Audio Amplifiers: Employed in audio circuits to amplify sound signals with minimal distortion and noise.
  • RF Amplifiers: Utilized in radio frequency (RF) circuits for amplifying signals in wireless communication systems.
  • Instrumentation Amplifiers: Incorporated in precision measurement instruments to amplify signals from sensors.
  • Sensor Signal Conditioning: Amplifies and conditions signals from various sensors while maintaining a high signal-to-noise ratio.

Features:

  • NPN Polarity: The transistor is an NPN type, which is a common configuration for many electronic applications.
  • Low Noise Figure: Optimized to minimize the addition of noise to the amplified signal.
  • High Current Gain (hFE): Provides significant amplification of the base current, enhancing the transistor's gain capabilities.
  • Surface Mount Package: The SOT-23 package allows for automated assembly and compact circuit designs.
  • Lead-Free Finish: Compliant with environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Low Noise Performance: Minimizes noise contribution, enhancing the clarity and accuracy of amplified signals.
  • High Gain: Provides substantial signal amplification, improving circuit sensitivity and performance.
  • Versatile Application: Suitable for a broad range of low-noise amplifier applications.
  • Compact Design: The small SOT-23 package is ideal for space-constrained applications.
  • Reliable Performance: Central Semiconductor Corp is known for producing high-quality, reliable components.

Additional Details:

The CMPT5089 transistor has a collector-emitter voltage (VCEO) rating that ensures it can handle a specific voltage range without breakdown. Its collector current (IC) rating indicates the maximum current it can safely handle. The power dissipation rating specifies the maximum power the transistor can dissipate without exceeding its thermal limits. The operating and storage temperature ranges are also important considerations for ensuring the transistor's reliability in different environments. The noise figure, typically specified in decibels (dB), is a critical parameter for low-noise applications. The DC current gain (hFE) is an important parameter to consider when designing amplifier circuits. This part is typically supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2118 $66.3540
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
235+ $1.4749 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess