EN
  • EN
  • DE

CMR1-10M TR13 PBFREE

Part No CMR1-10M TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 1000 V 1A Surface Mount SMA
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name CMR1-10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CMR1-10M TR, 1514-CMR1-10MTR13PBFREEDKR, BYM10- 800, -CMR1-10M TR13, -CMR1-10M CT-ND, -CMR1-10M DKR-ND, CMR1-10MDKR-ND, CMR1-10M TR13 LEAD FREE, CMR1-10M TR13, -CMR1-10M TR13 PBFREE, CMR1-10M CT, -CMR1-10M TR13-CT-ND, CMR1-10M DKR, -1583-CMR1-10MTR13PBFREEDKR, CMR1-10MCT-ND, CMR1-10MTR, CMR1-10MTR-ND, -CMR1-10MDKR, 1514-CMR1-10MTR13PBFREECT, -CMR1-10M TR13-DKR-ND, -CMR1-10M TR13-DKR, 1514-CMR1-10MTR13PBFREETR, CMR1-10MCT, CMR1-10M DKR-ND, -CMR1-10MCT, -CMR1-10M TR13-ND, -CMR1-10MDKR-ND, CMR1-10M TR-ND, CMR1-10M CT-ND, CMR1-10MDKR, -CMR1-10MCT-ND, -1583-CMR1-10MTR13PBFREECT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866972-CMR1-10M TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMR1-10M TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp CMR1-10M TR13 PBFREE is a diode with a standard recovery time of more than 500ns and a maximum current of 1A.

  • Manufacturer: Central Semiconductor Corp
  • Type: Diode
  • Recovery Time: Standard Recovery (> 500ns)
  • Maximum Current: 1A
  • Package: Surface Mount SMA
  • Popularity: Medium
  • Application: Power Management and Industrial Applications
  • Package Quantity: 5000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 39 weeks

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess