EN
  • EN
  • DE

CZT5551

Part No CZT5551
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1166020-CZT5551
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZT5551 CAD Model

Description

The CZT5551 is an NPN Silicon Epitaxial Planar Transistor manufactured by Central Semiconductor Corp, commonly used in general purpose amplification and switching applications. This transistor is housed in a SOT-223 surface mount package, making it suitable for modern, space-efficient designs. It's known for its reliable performance and versatility in various electronic circuits.

Applications:

  • General Purpose Amplification: Used in audio amplifiers, preamplifiers, and signal conditioning circuits to boost weak signals.
  • Switching Circuits: Employed in switching applications, such as driving LEDs, relays, and other loads requiring controlled current.
  • Linear Regulators: Can be incorporated into linear voltage regulators for stable voltage outputs.
  • Oscillator Circuits: Used in various oscillator designs to generate periodic signals.
  • Driver Stages: Used as a driver for higher-power transistors in amplifier circuits or switching applications.

Features:

  • NPN Transistor: Operates using electron conduction, enabling versatile circuit configurations.
  • High Collector Current: Capable of handling moderate collector currents suitable for various applications.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop across the transistor.
  • Surface Mount SOT-223 Package: Industry-standard surface mount package for easy automated assembly.
  • Epitaxial Planar Construction: Provides reliable and consistent performance characteristics.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose amplification and switching tasks.
  • Easy to Use: The SOT-223 package simplifies mounting and integration into surface mount PCB designs.
  • Reliable Performance: Epitaxial planar construction ensures consistent electrical characteristics.
  • Cost-Effective: Provides a balance of performance and affordability for various applications.
  • Readily Available: Widely stocked by electronic component distributors for easy procurement.

Additional Details:

The CZT5551 has a collector-base voltage (VCBO) of 180V, a collector-emitter voltage (VCEO) of 160V, and an emitter-base voltage (VEBO) of 6V. It also features a continuous collector current (IC) of 600mA and a peak collector current (ICM) of 1A. The power dissipation (PD) is rated at 2W when properly mounted on a heatsink. The DC current gain (hFE) typically ranges from 80 to 250, depending on the specific operating conditions. The operating and storage junction temperature range is -65°C to +150°C.

Central Semiconductor Corp. provides datasheets and application notes for the CZT5551, offering detailed information on its electrical characteristics, thermal considerations, and recommended usage. It is crucial to refer to these documents when designing circuits using this transistor to ensure optimal performance and reliability. The CZT5551 is a robust and reliable choice for engineers and hobbyists seeking a versatile NPN transistor for their surface mount projects.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0450 $50.1750
2,380+ $0.0421 $100.1980
3,690+ $0.0407 $150.1830
5,280+ $0.0379 $200.1120
6,870+ $0.0364 $250.0680
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess