EN
  • EN
  • DE

MPSA66

Part No MPSA66
Manufacturer Central Semiconductor Corp
Description Small Signal Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1226616-MPSA66
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MPSA66 CAD Model

Description

The MPSA66 is a silicon NPN Darlington transistor designed for high gain amplifier and switching applications. Manufactured by Central Semiconductor Corp, this transistor offers a high DC current gain, making it suitable for circuits where a small input current can control a larger output current.

Applications

  • High-gain amplification
  • Switching circuits
  • Relay drivers
  • Solenoid drivers
  • General-purpose amplification

Features

  • High DC Current Gain (hFE): Typically 10,000 at IC = 100mA
  • Low Saturation Voltage: Allows efficient switching performance.
  • NPN Darlington Transistor: Provides very high current gain.
  • Collector-Emitter Voltage (VCEO): 30V
  • Collector Current (IC): 500mA

Benefits

  • Increased sensitivity in amplifier circuits due to high gain.
  • Efficient switching due to low saturation voltage.
  • Simplified circuit design in high current applications.
  • Reduced component count due to Darlington configuration.

Technical Specifications

The MPSA66 is a silicon NPN Darlington transistor. It has a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of 500mA. The typical DC current gain (hFE) is 10,000 at a collector current of 100mA. It is commonly available in a TO-92 package.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess