EN
  • EN
  • DE

MAX32590

Part No MAX32590
Manufacturer Maxim Integrated
Description DeepCover Secure Microcontroller with ARM926EJ-S Processor Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213139-MAX32590
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX32590 CAD Model

Description

Maxim Integrated's MAX32590 DeepCover Secure Microcontroller

The MAX32590 from Maxim Integrated stands as a testament to advanced security and performance in the realm of secure microcontrollers. This high-end product is part of Maxim's acclaimed DeepCover® family, which is synonymous with robust security features designed to protect sensitive data and ensure the integrity of communication in various applications.

At the core of the MAX32590 is an ARM926EJ-S processor, which operates at speeds up to 500MHz, providing the computational horsepower necessary for complex tasks. This processor is complemented by a comprehensive suite of peripherals and interfaces, including USB 2.0 Full Speed and High-Speed On-The-Go (OTG) support, multiple UARTs, SPI, I²C interfaces, and more. These features make the MAX32590 an adaptable platform suitable for a wide range of applications, from point-of-sale terminals to secure data transmission devices.

Security is where the MAX32590 truly excels. It incorporates a range of advanced security features such as a secure bootloader, public key infrastructure (PKI) support, and a true random number generator (TRNG). Additionally, it offers environmental and frequency tamper detection, secure memory management, and a dedicated hardware AES engine supporting 256-bit keys. These features ensure that data is encrypted, stored, and transmitted securely, thwarting attempts at unauthorized access or tampering.

The MAX32590 also prioritizes efficiency with its power management capabilities. It supports dynamic voltage scaling and power gating, allowing for reduced power consumption during periods of low activity, which is crucial for battery-operated devices.

Designed with versatility in mind, the MAX32590 can operate across a wide temperature range, making it suitable for deployment in harsh environments. It is available in a 289-ball CTBGA package, which is ideal for space-constrained applications.

For developers and engineers looking to integrate the MAX32590 into their designs, Maxim Integrated provides comprehensive support, including development kits, reference designs, and a suite of software tools to streamline the development process.

In conclusion, the MAX32590 from Maxim Integrated is a powerhouse of security and functionality, offering a secure, efficient, and versatile solution for a multitude of applications that require the highest standards of data protection and integrity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess