EN
  • EN
  • DE

TPS77615PWP

Part No TPS77615PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 500MA 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS77615
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-11053-5, -TPS77615PWPG4-NDR, TPS77615PWPG4, -TPS77615PWPG4, -296-11053-5-ND, -TPS77615PWP-NDR, 296-11053-5, 296-11053-5-NDR, TPS77615PWPG4-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937372-TPS77615PWP
Ultra Librarian 3D Model Ultra Librarian TPS77615PWP CAD Model

Description

Product Overview: TPS77615PWP from Texas Instruments

The TPS77615PWP is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This regulator is designed to provide a stable and reliable power supply for a wide range of applications, with a focus on maintaining low noise and high accuracy.

Key Features:

  • Output Voltage: The TPS77615PWP delivers a fixed output voltage of 1.5V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: This LDO voltage regulator offers an impressive output voltage accuracy of ±2%, ensuring stable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 120 mV at full load, the TPS77615PWP is highly efficient and can operate close to the input voltage, minimizing power loss.
  • Output Current Capacity: The device is capable of supplying up to 500 mA of output current, making it suitable for a range of medium-power applications.
  • Thermal and Overcurrent Protection: The TPS77615PWP is equipped with built-in thermal shutdown and overcurrent protection features to safeguard the device and the load from damage due to overheating or excessive current draw.
  • Stable with Low-ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, allowing for the use of small and cost-effective ceramic capacitors in the design.
  • Package: It is available in a 20-pin HTSSOP (PWP) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The TPS77615PWP is versatile and can be used in a variety of electronic systems, including:

  • Portable devices such as PDAs and mobile phones
  • Digital cameras and audio devices
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Networking and telecommunications equipment

With its robust feature set and reliable performance, the TPS77615PWP from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and stability of their power management solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess