EN
  • EN
  • DE

FOD8163T

Part No FOD8163T
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV OPEN COLLECTOR 6SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 90ns, 80ns
Rise / Fall Time (Typ) 20ns, 10ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Base Product Number FOD8163
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 848352-FOD8163T
Ultra Librarian 3D Model Ultra Librarian FOD8163T CAD Model

Description

Introducing the FOD8163T Optocoupler by ON Semiconductor

The FOD8163T is a high-performance optocoupler device from ON Semiconductor, designed to meet the stringent requirements of fast-switching systems and high-voltage isolation. This innovative product features a photodetector and a gallium arsenide infrared emitting diode, which are optically coupled in a highly insulated, surface-mountable SOIC-8 package. The FOD8163T is engineered to provide robust electrical signal isolation between input and output, making it an ideal solution for a wide range of applications in industrial, automotive, and consumer electronics.

Key Features and Benefits

  • High-Speed Switching: The FOD8163T boasts a fast switching speed, which is vital for modern electronic applications requiring quick response times.
  • High Isolation Voltage: With an isolation voltage of 5000Vrms, this device ensures safety and reliability in environments where electrical insulation is critical.
  • Low Input Current: The low input current of the FOD8163T minimizes power consumption, making it suitable for energy-sensitive designs.
  • High Common-Mode Rejection: This feature provides excellent noise immunity, ensuring signal integrity in electrically noisy environments.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various conditions.
  • Surface-Mount Package: The SOIC-8 package allows for efficient PCB space utilization and is compatible with standard SMT assembly processes.
  • Lead-Free and RoHS Compliant: The FOD8163T meets environmental regulations, making it a responsible choice for eco-friendly manufacturing.

Applications

The FOD8163T is designed to cater to a diverse set of applications. It is particularly useful in:

  • Power supply modules
  • DC-DC converters
  • Motor controllers
  • Industrial controls
  • Signal transmission between systems of different potentials and impedances

ON Semiconductor's commitment to quality and innovation is evident in the FOD8163T optocoupler. With its robust features and versatile applications, this product is poised to enhance the performance and safety of electronic systems across various industries.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7995 $62.9825
80+ $1.4766 $118.1280
125+ $1.4305 $178.8125
170+ $1.3843 $235.3310
220+ $1.3382 $294.4040
290+ $1.1997 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess