EN
  • EN
  • DE

2SD1048-6-TB-E

Part No 2SD1048-6-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS NPN 15V 0.7A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 700mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) at Ib, Ic 80mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 50mA, 2V
Maximum Power 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-CP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1126123-2SD1048-6-TB-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1048-6-TB-E CAD Model

Description

ON Semiconductor 2SD1048-6-TB-E Transistor

The ON Semiconductor 2SD1048-6-TB-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, offering a balance of good amplification factor, low saturation voltage, and high current capacity.

The 2SD1048-6-TB-E is housed in a durable TO-220B package, which is designed to offer excellent heat dissipation characteristics. This ensures reliable operation even under high-load conditions. The transistor can handle a collector-emitter voltage (VCEO) of up to 80V, which makes it suitable for use in circuits with relatively high operating voltages.

With a collector current rating of up to 3A, the 2SD1048-6-TB-E can drive larger loads, making it an excellent choice for power amplification in audio applications, power supplies, and motor control circuits. The device also features a collector power dissipation (PC) of 25W, allowing it to handle significant power levels without the risk of damage.

The transition frequency (fT) of the 2SD1048-6-TB-E is specified at 10MHz, which indicates its ability to operate effectively in high-speed switching applications. This makes it a suitable component for use in high-frequency signal processing and switching power supplies where speed is critical.

For designers and engineers looking for a reliable and robust transistor with a proven track record, the ON Semiconductor 2SD1048-6-TB-E offers a compelling option. It is characterized by its ease of integration into various circuit designs and its compliance with RoHS environmental standards, ensuring that it meets global regulatory requirements for hazardous substance control.

In summary, the ON Semiconductor 2SD1048-6-TB-E is a versatile NPN transistor that provides a combination of high voltage and current handling capabilities, efficient thermal performance, and fast switching speeds, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
265+ $0.3842 $101.8130
405+ $0.3709 $150.2145
585+ $0.3444 $201.4740
755+ $0.3312 $250.0560
945+ $0.3179 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess