EN
  • EN
  • DE

PDTC143ZU

Part No PDTC143ZU
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 4.7 kW, R2 = 47 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236707-PDTC143ZU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC143ZU CAD Model

Description

Introducing the NXP PDTC143ZU Transistor

The NXP PDTC143ZU is a cutting-edge NPN Resistor-Equipped Transistor (RET) that combines a transistor and resistors in a single SOT323 (SC-70) surface-mounted device. This innovative product is designed to simplify circuit design and reduce component count in a wide range of switching and amplification applications.

Key Features

  • Integrated Bias Resistor: The PDTC143ZU features a built-in bias resistor network, which helps in reducing the number of external components required for biasing the transistor.
  • Small Footprint: With its SOT323 (SC-70) package, this transistor is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • High Performance: The device offers excellent performance with a maximum collector current of 100 mA and a collector-emitter voltage of 50 V, making it suitable for a variety of applications.
  • Low Power Consumption: Designed for low-power operation, the PDTC143ZU is an excellent choice for energy-efficient designs.

Applications

The versatility of the NXP PDTC143ZU makes it an excellent choice for various applications, including but not limited to:

  • Switching circuits
  • Signal processing
  • Inverter circuits
  • Interface circuits
  • Driver stages in audio amplifiers
  • Control systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC143ZU is no exception. It is manufactured with precision and tested rigorously to ensure it meets the highest standards for performance and durability.

Easy Integration

Integrating the PDTC143ZU into your designs is straightforward thanks to its compatibility with automatic placement equipment and its suitability for wave and reflow soldering. This ease of integration, combined with its robustness, makes it a smart choice for both prototyping and mass production.

In summary, the NXP PDTC143ZU offers a compact, efficient, and reliable solution for designers looking to streamline their circuit designs with a high-quality RET. Its integrated resistors, small package size, and high performance characteristics make it an indispensable component in modern electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess