EN
  • EN
  • DE

M74HC4052B1R

Part No M74HC4052B1R
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer STMicroelectronics
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Voltage - Supply, Single (V+) 2 V ~ 6 V
Voltage - Supply, Dual (V±) ±2 V ~ 6 V
Switch Time (Ton, Toff) (Max) 18ns, 29ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 2pF, 40pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -50dB @ 1kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Device Package 16-DIP
Win Source Part Number 020975-M74HC4052B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4052B1R CAD Model

Description

The M74HC4052B1R is a versatile, high-speed CMOS dual 4-channel analog multiplexer/demultiplexer integrated circuit, produced by STMicroelectronics. This device is a part of the HC family, which is well-known for its robustness, high noise immunity, and low power consumption, making it a popular choice for a wide range of applications.

Featuring two independent 4-channel multiplexers, the M74HC4052B1R can handle both analog and digital signals. This allows it to route signals from four distinct inputs to one output, or vice versa, making it highly suitable for signal gating, modulation, demodulation, and switching applications. Each multiplexer section has its own select control, which provides the flexibility needed for complex circuit designs.

The device operates over a broad voltage range, from 2V to 6V, accommodating various levels of logic and making it compatible with a multitude of other integrated circuits. Its low "ON" resistance and very low quiescent power consumption contribute to its efficiency, which is critical for battery-operated and power-sensitive systems.

The M74HC4052B1R is also characterized by its high-speed operation, thanks to the CMOS technology that ensures fast switching times. This makes it an ideal choice for high-frequency applications, such as audio and video signal routing. Furthermore, its ESD protection ensures reliability and longevity, even in the most demanding environments.

Packaged in a 16-pin plastic DIP, the M74HC4052B1R is designed for ease of implementation and is compatible with a wide range of PCB layouts. Its pin configuration is optimized for simplified routing, which is beneficial for both prototyping and mass production.

Whether you are designing consumer electronics, telecommunications systems, or industrial control equipment, the M74HC4052B1R from STMicroelectronics offers a high-performance solution for your analog signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7507 $116.3585
240+ $0.7272 $174.5280
330+ $0.7038 $232.2540
425+ $0.6803 $289.1275
570+ $0.6100 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess