EN
  • EN
  • DE

PC74HC10T

Part No PC74HC10T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269090-PC74HC10T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC10T CAD Model

Description

Overview of NXP's PC74HC10T Logic Gate

The PC74HC10T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this product is designed to deliver robust performance for a wide range of applications. It is a triple 3-input NAND gate, which is a fundamental component used in digital circuits for combining logic gates and building complex logic functions.

Key Features

  • Logic Type: The PC74HC10T is a triple 3-input NAND gate, providing the essential NAND logic function which is instrumental in digital electronics.
  • High-Speed Performance: This device operates at high speeds comparable to original 74-series integrated circuits, ensuring quick response times in digital processing.
  • Low Power Consumption: As part of the HC family, the PC74HC10T is designed for optimized power usage, making it suitable for battery-operated and power-sensitive applications.
  • Compatibility: It is designed to be pin-compatible with LSTTL products, allowing for easy integration or replacement in existing systems without significant redesign.
  • Wide Operating Voltage: The operating voltage range of 2 V to 6 V provides flexibility in various operating environments and compatibility with other logic levels.
  • CMOS Technology: The use of Silicon-gate CMOS technology ensures that the device has a robust immunity to noise and lower power dissipation compared to other logic families.

Applications

The PC74HC10T is suitable for a variety of applications that require digital logic operations, including:

  • Computing systems
  • Data processing equipment
  • Communication devices
  • Embedded systems
  • Signal processing
  • Control systems

Package Information

The device is available in a standard SO14 (Small Outline) package, which is suitable for surface-mounted design. The compact form factor allows it to be used in space-constrained applications while providing reliable connectivity and performance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PC74HC10T is subject to rigorous testing and quality control measures to ensure that it meets industry standards for performance and reliability.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.3927

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess