EN
  • EN
  • DE

PDTC114TE

Part No PDTC114TE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236657-PDTC114TE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC114TE CAD Model

Description

The PDTC114TE is a high-quality, robust digital transistor from NXP Semiconductors, a leading technology company known for its innovative contributions to the electronics industry. This product is part of NXP's series of NPN digital transistors (Resistor-Equipped Transistors - RETs) that come with built-in bias resistors, simplifying circuit design and reducing component count in various applications.

Key Features

  • Simplification of Circuit Design: The PDTC114TE comes with integrated bias resistors which help to reduce the number of external components needed. This simplification aids in design minimization and can lead to cost savings in mass production.
  • High Performance: With a continuous collector current of 100 mA and a collector-emitter voltage of 50 V, this transistor is capable of handling moderate power applications efficiently.
  • Low Power Dissipation: The device has a low power dissipation, making it suitable for power-sensitive circuits.
  • Surface-Mount Device (SMD): The PDTC114TE comes in a small SOT-23 package, which is ideal for space-constrained applications and supports automated surface-mount assembly processes.

Applications

The versatility of the PDTC114TE allows it to be used in a wide range of applications, including but not limited to:

  • Logic level shifting
  • Interface and driver circuits
  • Amplification circuits
  • Signal processing
  • Power management functions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PDTC114TE is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the demands of both commercial and industrial applications. The product is also supported by NXP's comprehensive technical documentation, making integration into your designs as smooth as possible.

Conclusion

In summary, the PDTC114TE from NXP is a compact, efficient, and reliable solution for designers looking to incorporate an NPN transistor with built-in bias resistors into their electronic circuits. Its ease of use, combined with NXP's reputation for quality, makes it an excellent choice for a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0213 $50.0550
5,000+ $0.0200 $100.0000
7,775+ $0.0193 $150.0575
11,175+ $0.0179 $200.0325
14,535+ $0.0172 $250.0020
18,185+ $0.0165 $300.0525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 2350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess