EN
  • EN
  • DE

UCC2813D

Part No UCC2813D
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720986-UCC2813D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813D CAD Model

Description

The UCC2813D series from Texas Instruments represents a line of high-performance, low-power BiCMOS current-mode pulse-width modulation (PWM) controllers. These integrated circuits are designed to deliver efficient power management and are suitable for a wide range of power conversion applications, including AC-DC power supplies, DC-DC converters, and offline power supplies.

Key Features

  • Current-Mode Control: Provides improved transient response, inherent pulse-by-pulse current limiting, and simplified loop compensation.
  • Low Startup and Operating Current: The device features a typical startup current of 0.5µA and a typical operating current of 2.5mA, enhancing efficiency in power-sensitive applications.
  • High-Frequency Operation: Capable of operating at frequencies up to 1MHz, allowing for smaller passive components and a more compact power supply design.
  • Automatic Feed-Forward Compensation: Helps to maintain stable operation over a wide range of input voltages and output powers.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping and frequency control.
  • High Current Totem Pole Output: Capable of driving a power MOSFET directly, which simplifies the design and reduces external component count.
  • Soft Start: Minimizes stress on the power supply during startup by gradually increasing the output voltage.

Applications

  • Offline power supplies
  • DC-DC converters
  • Power supplies for telecommunications equipment
  • Industrial power systems
  • Portable electronics

The UCC2813D series is available in a variety of package options, including the 8-pin SOIC, which is compatible with standard surface-mount manufacturing processes. With its advanced features and versatile capabilities, the UCC2813D series is an excellent choice for designers seeking a reliable and efficient solution for their power management needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7374 $52.1220
75+ $1.4256 $106.9200
110+ $1.3811 $151.9210
150+ $1.3365 $200.4750
195+ $1.2920 $251.9400
260+ $1.1583 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess