STMicroelectronics L78L05ACU Voltage Regulator
The L78L05ACU from STMicroelectronics is a highly reliable, fixed output voltage regulator designed to offer a constant 5V supply. Crafted to maintain stability and performance, this regulator is a member of the L78L series, which is renowned for its efficiency and dependability in a wide range of applications.
Key Features
- Output Voltage: Precisely regulated 5V output, crucial for consistent performance in electronic circuits.
- Output Current: Capable of supplying up to 100mA of current, making it suitable for low power devices.
- Thermal Overload Protection: Integrated thermal shutdown mechanism prevents damage from overheating, enhancing the component's longevity.
- Short-Circuit Protection: Built-in short-circuit protection ensures that the device and the circuit remain safe in the event of a fault.
- SO-8 Package: Compact surface-mount package allows for efficient use of PCB space and is conducive to modern manufacturing processes.
- Wide Operating Temperature Range: With an operating temperature range from 0°C to 125°C, this regulator can be used in various environments without compromising performance.
Applications
The L78L05ACU is versatile and can be implemented in numerous electronic systems, including:
- Battery-powered devices
- Consumer electronics
- Low power data acquisition systems
- Small home appliances
- Personal electronics
Quality and Reliability
STMicroelectronics is a trusted name in the semiconductor industry, and the L78L05ACU voltage regulator is a testament to their commitment to quality. With its robust design and protective features, this component is engineered to provide a reliable power solution for your electronic applications.
In conclusion, the L78L05ACU from STMicroelectronics is an excellent choice for designers and engineers looking for a stable 5V power supply in their electronic projects. Its combination of protection features, compact form factor, and reliability make it an indispensable component in the realm of voltage regulation.