EN
  • EN
  • DE

MAX307EQI

Part No MAX307EQI
Manufacturer Maxim Integrated
Description Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212894-MAX307EQI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX307EQI CAD Model

Description

Overview of MAX307EQI from Maxim Integrated

The MAX307EQI is a high-performance, precision analog multiplexer from Maxim Integrated. This component is designed to operate in demanding applications where low on-resistance, low crosstalk, and fast switching are essential. The MAX307EQI is an ideal choice for data acquisition systems, test equipment, and communication systems where signal integrity cannot be compromised.

Key Features

  • Low On-Resistance: The device features a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures excellent linearity and low insertion loss.
  • Single +5V or ±15V Operation: The MAX307EQI can be powered by a single +5V supply or by ±15V supplies, providing flexibility for various system power schemes.
  • High-Speed Switching: Fast switching times of tON = 250ns max and tOFF = 200ns max allow for quick signal routing, making it suitable for high-frequency applications.
  • Low Crosstalk: With a crosstalk specification of -80dB at 1MHz, the MAX307EQI ensures minimal interference between channels, preserving signal integrity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for protecting sensitive circuitry and reducing noise.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Medical Instrumentation

Quality and Reliability

The MAX307EQI is built to meet the high standards of quality and reliability that are synonymous with Maxim Integrated products. It is available in a robust 28-pin QSOP package, which ensures a compact footprint while providing ample pin spacing for ease of integration into various circuit designs.

Conclusion

In summary, the MAX307EQI from Maxim Integrated is a versatile and reliable analog multiplexer that offers superior performance in a wide range of applications. Its low on-resistance, high-speed switching, and low crosstalk make it an excellent choice for systems where signal fidelity is paramount.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess