EN
  • EN
  • DE

OPA2365Q

Part No OPA2365Q
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833113-OPA2365Q
Ultra Librarian 3D Model Ultra Librarian OPA2365Q CAD Model

Description

The Texas Instruments OPA2365Q is a high-performance operational amplifier that delivers precision and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is designed to operate with a single or dual power supply, providing designers with flexibility in various circuit configurations.

Key Features

  • Wide Bandwidth: The OPA2365Q offers a wide bandwidth of 50MHz, which is suitable for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density of 8nV/√Hz, this operational amplifier ensures a clean signal amplification, making it perfect for sensitive audio and instrumentation applications.
  • High Output Drive: Capable of delivering a high output current, the OPA2365Q can drive heavy loads while maintaining excellent linearity.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum dynamic range, which is especially useful in low-voltage operations.
  • Low Quiescent Current: With a low quiescent current, it is an excellent choice for battery-powered devices, ensuring longer battery life and reduced power consumption.

Applications

The OPA2365Q is versatile and can be used in various applications, including:

  • Audio processing and mixing consoles
  • Test and measurement equipment
  • Active filters and data acquisition systems
  • Medical devices and instrumentation
  • Professional microphones and preamplifiers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2365Q is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust construction and proven design, the OPA2365Q is a reliable choice for engineers and designers looking for a high-quality operational amplifier.

Availability

The OPA2365Q is available in various package options, including the compact VSSOP package, which is ideal for space-constrained applications. Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate the integration of the OPA2365Q into your projects.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4129 $51.1935
36+ $2.8004 $100.8144
56+ $2.7129 $151.9224
77+ $2.6254 $202.1558
99+ $2.5378 $251.2422
132+ $2.2753 $300.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess