EN
  • EN
  • DE

CMLT5088EM TR

Part No CMLT5088EM TR
Manufacturer Central Technologies
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820762-CMLT5088EM TR
Ultra Librarian 3D Model Ultra Librarian CMLT5088EM TR CAD Model

Description

The CMLT5088EM TR is a dual NPN transistor array from Central Technologies, designed for space-saving and high-density circuit applications.

Applications:

  • Digital Inverters
  • Amplifier Circuits
  • Driver Circuits
  • Switching Applications

Features:

  • Dual NPN Transistors: Integrates two transistors in a single package.
  • Low Saturation Voltage: Ensures efficient switching.
  • High Current Gain: Provides good amplification characteristics.
  • Surface Mount Package: Allows for automated assembly.
  • Tape and Reel Packaging: Suitable for automated pick and place equipment.

Benefits:

  • Space Saving: Integrates two transistors into one package, reducing board space.
  • Improved Efficiency: Low saturation voltage minimizes power loss during switching.
  • Enhanced Amplification: High current gain enables better signal amplification.
  • Easy Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.
  • Cost Effective: Reduces component count and simplifies circuit design.

Additional Details:

The CMLT5088EM TR is designed to provide reliable performance in a variety of small-signal applications. The transistor array is available in a small surface-mount package, making it ideal for high-density PCB designs. The device is commonly used in portable electronic devices and other applications where space is limited. Its high current gain and low saturation voltage make it a good choice for both switching and amplification applications. The use of tape and reel packaging ensures ease of handling and automated assembly, further enhancing its usability in modern manufacturing environments. The CMLT5088EM TR is a cost-effective solution for integrating multiple transistors into a single package, simplifying circuit design and reducing overall system costs.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4444 $57.7772
32+ $3.6463 $116.6816
50+ $3.5331 $176.6550
68+ $3.4188 $232.4784
88+ $3.3045 $290.7960
117+ $2.9626 $346.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess