The CMPTA96TR is a PNP silicon transistor manufactured by Central Semiconductor Corp. It's designed for high-voltage and low-current applications, particularly in amplification and switching circuits. The 'TR' suffix likely indicates a tape and reel packaging.
Applications
- High-voltage amplification
- Low-current switching
- Driver stages
- General-purpose amplification
- Interface between low-voltage logic and high-voltage circuits
Features
- High collector-emitter voltage (VCEO) rating
- Low collector cutoff current
- PNP polarity
- Surface Mount Device (SMD)
- Lead-Free Finish/RoHS Compliant
Benefits
- Suitable for high-voltage circuits
- Efficient switching performance
- Easy to integrate into automated assembly processes
- Complies with environmental regulations
- Reduces board space due to its small SMD package
Additional Details
The CMPTA96TR is typically packaged in a SOT-23 package. The maximum collector-emitter voltage (VCEO) is rated at -200V. The continuous collector current (IC) is typically around -0.1A (or -100mA). The power dissipation is relatively low, making it suitable for low-power applications. This transistor offers stable performance and long-term reliability. It's often used in circuits where a high-voltage PNP transistor is required in a small form factor.