EN
  • EN
  • DE

CYT6206A33M3

Part No CYT6206A33M3
Manufacturer Changyuntong Semiconductor Technology Co., Ltd.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Changyuntong Semiconductor Technology Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821462-CYT6206A33M3
Ultra Librarian 3D Model Ultra Librarian CYT6206A33M3 CAD Model

Description

The CYT6206A33M3 is a 3.3V, 600mA Low Dropout (LDO) linear regulator manufactured by Changyuntong Semiconductor Technology Co., Ltd. This LDO regulator provides a stable and accurate 3.3V output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Portable Electronics: Used in devices such as smartphones, tablets, and MP3 players to provide a stable 3.3V power supply for various components.
  • Battery-Powered Devices: Commonly found in battery-operated equipment requiring a regulated 3.3V supply, such as wireless sensors and handheld devices.
  • Microcontroller Power Supplies: Provides clean and stable power to microcontrollers in embedded systems.
  • Wireless Communication Modules: Used to power wireless modules such as Bluetooth, Wi-Fi, and Zigbee transceivers.
  • Industrial Control Systems: Used in industrial equipment where a reliable 3.3V power supply is required.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency and battery life.
  • 600mA Output Current: Capable of delivering up to 600mA of current to the load.
  • Stable with Ceramic Capacitors: Designed to be stable with small ceramic output capacitors, reducing the overall size and cost of the application.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Short-Circuit Protection: Protects the regulator from damage in the event of a short circuit on the output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable applications.
  • Improved System Reliability: The overcurrent, overtemperature, and short-circuit protection features enhance the reliability of the entire system.
  • Simplified Design: The stability with ceramic capacitors simplifies the design process and reduces the bill of materials cost.
  • Reduced Board Space: The small package size allows for integration into compact devices, saving valuable board space.
  • Stable and Accurate Output Voltage: Provides a consistent and reliable 3.3V power supply, ensuring proper operation of the connected components.
  • Protection against Fault Conditions: Integrated protection features prevent damage to the regulator and the load in the event of fault conditions.

Additional Details:

The CYT6206A33M3 typically comes in a small SOT-23 or similar surface-mount package. It requires a minimum input voltage slightly above 3.3V to operate correctly. The device includes a thermal shutdown feature that activates when the junction temperature exceeds a certain threshold, typically around 150°C. Detailed technical specifications, including input voltage range, dropout voltage, quiescent current, and thermal resistance, can be found in the product datasheet. Proper PCB layout and thermal management are essential for optimal performance, especially at higher output currents.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess