EN
  • EN
  • DE

TLP281-1B

Part No TLP281-1B
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 2500Vrms 1 Channel 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor, Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel(TR)
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Turn On / Turn Off Time (Typ) 3μs, 3μs
Rise / Fall Time (Typ) 2μs, 3μs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Operating Temperature Range -55°C ~ 100°C
Mounting Style SMD/SMT
Package 4-SOIC (0.173", 4.40mm)
Manufacturer Device Package 4-SOP
Win Source Part Number 218151-TLP281-1B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP281-1B CAD Model

Description

The TLP281-1B is a Photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. The device is designed for electrical isolation and signal transmission between circuits operating at different voltage levels or with different ground potentials.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial automation.
  • Microcomputer Interfaces: Provides isolation between microcontrollers and peripheral devices.
  • Switching Power Supplies: Implements feedback control loops with electrical isolation.
  • Office Automation Equipment: Employed in printers, copiers, and other equipment for signal isolation.
  • General Purpose Inverters: Signal isolation between control and power stages in inverter circuits.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating to ensure electrical safety.
  • Compact Package: Designed for space-saving and high-density mounting on printed circuit boards.
  • Good Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output.
  • Pb-Free: Compliant with RoHS environmental directives.
  • Operating Temperature Range: Specified to operate reliably over a wide range of temperatures.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits and personnel from high voltages.
  • Improved Noise Immunity: Reduces ground loops and electrical noise, enhancing system stability.
  • Simplified Circuit Design: Simplifies isolation requirements, reducing the need for complex and expensive isolation solutions.
  • Increased Reliability: Protects control circuits from voltage spikes and transients.
  • Environmental Compliance: Meets RoHS environmental standards.

Additional Details:

When using the TLP281-1B, it is essential to connect a current-limiting resistor in series with the input LED to prevent damage. The value of this resistor should be chosen according to the forward voltage and forward current specifications in the datasheet. A pull-up resistor is typically required on the output side to provide a well-defined logic level. The current transfer ratio (CTR) is a crucial parameter that determines the output current for a given input current. The “-1B” suffix may indicate a specific packaging or lead forming option, which should be verified by consulting the device's datasheet. Proper PCB layout techniques are also important to ensure adequate isolation. The recommended soldering conditions and storage temperatures should be followed to maintain the device's long-term reliability.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess