EN
  • EN
  • DE
Part No DB3M
Manufacturer Changzhou Shunye Electronics Co.,Ltd.
Catalog END - OF - LIFE
Description SILICON BIDIRECTIONAL DIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Changzhou Shunye Electronics Co.,Ltd.
Win Source Part Number 1166811-DB3M
Manufacturer Homepage my.import.or.kr/diodecn/index.html
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DB3M CAD Model

Description

The DB3M is a DIAC (Diode for Alternating Current) manufactured by Changzhou Shunye Electronics Co., Ltd. It is a two-terminal, three-layer semiconductor device that exhibits a breakover characteristic. That is, it blocks current in both directions until the breakover voltage is reached, at which point it conducts. DIACs are commonly used in triggering thyristors and TRIACs in AC power control circuits.

Applications

  • TRIAC Triggering: Used to trigger TRIACs in light dimmers, motor speed controllers, and other AC power control applications.
  • Thyristor Triggering: Implemented to trigger thyristors in various control circuits.
  • Phase Control Circuits: Found in phase control circuits for controlling AC power.
  • Ignition Circuits: Used in some types of ignition circuits.
  • Lamp Dimmers: Incorporated in lamp dimmers to control the brightness of lights.

Features

  • Breakover Voltage: Exhibits a specific breakover voltage, which is the voltage at which it begins to conduct.
  • Bidirectional Conduction: Conducts current in both directions once the breakover voltage is reached.
  • Symmetrical Switching: Provides symmetrical switching characteristics in both directions.
  • Small Size: Compact size allows for easy integration into various electronic designs.
  • High Reliability: Designed for stable and reliable operation in demanding environments.

Benefits

  • Precise Triggering: Provides precise triggering of thyristors and TRIACs.
  • Simplified Circuit Design: Simplifies the design of AC power control circuits.
  • Efficient Power Control: Allows for efficient control of AC power in various applications.
  • Reliable Operation: Ensures stable and reliable operation in demanding environments.
  • Versatile Application: Suitable for a wide range of AC power control applications.

Additional Details

The DB3M typically has a breakover voltage in the range of 28V to 36V. It is designed to handle specific peak pulse currents. The operating junction temperature range is generally between -40°C and +125°C. It comes in a small through-hole or surface-mount package, such as DO-35 or similar. The DB3M's symmetrical switching characteristics make it ideal for AC applications where consistent performance in both directions is required.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess