EN
  • EN
  • DE

TCC1206X7R106K500HT

Part No TCC1206X7R106K500HT
Manufacturer CHAOZHOU THREE-CIRCLE(GROUP) CO.,LTD
Catalog Ceramic Capacitors
Description 10uF ±10% 50V Ceramic Capacitor X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1206
Capacitance 10uF
Temperature Coefficient X7R
Tolerance ±10%
Voltage Rating 50V
Ultra Librarian 3D Model Ultra Librarian TCC1206X7R106K500HT CAD Model

Description

Product Description

The 0402CS-1N8XJLU inductor provides unparalleled performance in RF applications, providing exceptional reliability and efficiency in a compact design. Its miniature 0402 size is specifically engineered for projects where space and performance are equally prioritized.

Features and Benefits

  • Ultra-Small Package: Ideal for shrinking PCB footprints.
  • High Frequency Performance: Supports advanced RF and microwave communication.
  • Low Loss: Ensures efficient power use and signal integrity.
  • Environmentally Friendly Production: Complies with global restrictive regulations.

Applications

  • 5G Technology
  • Telematics Systems
  • Consumer Electronics
  • Biomedical Devices

Designed for next-level electronic applications, this inductor offers robust performance and efficiency, making it a perfect choice for a variety of high-tech projects.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8358 $50.1480
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess