EN
  • EN
  • DE

CLH0603T-18NJ-F

Part No CLH0603T-18NJ-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974097-CLH0603T-18NJ-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-18NJ-F CAD Model

Description

The CLH0603T-18NJ-F is a wire-wound chip inductor manufactured by Chilisin. It is designed for high-frequency applications and is characterized by its compact size and excellent electrical performance.

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits in radio frequency applications.
  • Mobile Communication Devices: Found in smartphones, tablets, and other wireless devices for signal processing.
  • Wireless LAN (WLAN) Devices: Employed in routers, access points, and network interface cards.
  • Bluetooth Modules: Integral to Bluetooth-enabled devices for signal filtering and impedance matching.
  • High-Frequency Filters: Used in filter designs to attenuate unwanted signals.
  • Oscillators: Provides inductance for creating stable oscillating signals.

Features

  • Compact Size: Small 0603 package size for space-constrained applications.
  • High Q-Factor: Provides low signal loss and excellent performance in high-frequency circuits.
  • Tight Tolerance: Precise inductance value for accurate circuit performance.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Circuit Performance: High Q-factor and tight tolerance contribute to superior circuit performance.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Reliable Operation: Robust construction ensures reliable performance over a wide range of conditions.
  • Reduced Signal Loss: Low DCR (DC Resistance) minimizes signal attenuation.
  • Easy Integration: Compatible with standard SMT (Surface Mount Technology) assembly processes.

Additional Details

The CLH0603T-18NJ-F has an inductance value of 18nH (nanohenries) with a specified tolerance. It is typically constructed using a ceramic core and a wire winding to achieve the desired inductance. The inductor is designed to be reflow solderable for automated assembly processes. The operating temperature range usually spans from -40°C to +125°C. Specific electrical characteristics, such as the SRF, Q-factor, and DCR, are typically detailed in the product datasheet provided by Chilisin. This inductor is widely used in applications where minimizing size and maximizing performance are critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3,165+ $0.0158 $50.0070
7,695+ $0.0130 $100.0350
11,905+ $0.0126 $150.0030
16,395+ $0.0122 $200.0190
21,190+ $0.0118 $250.0420
28,305+ $0.0106 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 3165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess