EN
  • EN
  • DE

CMM11T-670M-N

Part No CMM11T-670M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961398-CMM11T-670M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM11T-670M-N CAD Model

Description

The CMM11T-670M-N is a common mode choke from Chilisin, designed to suppress common mode noise in various electronic circuits. It is part of the CMM series, known for its compact size and effective noise filtering capabilities. Common mode chokes like the CMM11T-670M-N are crucial components for ensuring electromagnetic compatibility (EMC) and reducing interference in sensitive electronic equipment.

Applications

  • Power line filtering in electronic devices.
  • Suppression of common mode noise in signal lines.
  • EMI reduction in USB and data communication interfaces.
  • Noise filtering in audio and video equipment.
  • Use in switching power supplies.

Features

  • Compact size for space-constrained applications.
  • High common mode impedance to effectively attenuate noise.
  • Low differential mode impedance to minimize signal distortion.
  • Excellent common mode noise suppression over a broad frequency range.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Improved electromagnetic compatibility (EMC) performance of electronic devices.
  • Reduced interference and noise in signal and power lines.
  • Enhanced signal integrity and data transmission quality.
  • Minimized noise-related issues in audio and video equipment.
  • Compliance with regulatory requirements for EMC.

Additional Details

The CMM11T-670M-N features a common mode impedance of 67 Ohms at 100 MHz. It is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes. The choke is constructed with high-quality ferrite core material to ensure stable performance and reliable noise suppression. It's suitable for operating temperatures within a specified range (consult datasheet for exact range). Proper implementation requires careful consideration of the circuit layout to maximize noise reduction effectiveness. The device's specifications are tailored to meet the rigorous demands of modern electronic devices, ensuring optimal performance and minimal interference. Its robust design guarantees long-term reliability, contributing to the overall stability of the electronic system. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess