EN
  • EN
  • DE

CS0402-15NJ-S

Part No CS0402-15NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053131-CS0402-15NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0402-15NJ-S CAD Model

Description

The CS0402-15NJ-S is a multilayer ceramic chip inductor manufactured by Chilisin. It is designed for high-frequency applications, providing inductance in a small 0402 package size. This inductor is commonly used in wireless communication devices, RF circuits, and other applications where miniaturization is critical.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS devices
  • Matching networks
  • Filters

Features

  • Small 0402 package size (0.04" x 0.02")
  • High self-resonant frequency
  • Excellent Q factor
  • Tight tolerance
  • Surface mount design
  • Operating temperature range of -55°C to +125°C

Benefits

  • Miniaturization of circuit designs
  • Improved signal integrity
  • Efficient power transfer
  • Precise circuit performance
  • Easy assembly and soldering
  • Reliable operation in diverse conditions

Specifications

The CS0402-15NJ-S has an inductance value of 15nH with a tolerance of ±5%. Its self-resonant frequency (SRF) is typically above 3 GHz, and its Q factor is typically around 30 at a test frequency of 250 MHz. The DC resistance (DCR) is low, minimizing power loss in the circuit. This inductor is RoHS compliant, meaning it meets environmental regulations regarding the use of hazardous substances. Chilisin’s CS series inductors are known for their stable performance and reliability in various high-frequency applications. The CS0402-15NJ-S is designed to meet the demanding requirements of modern wireless communication and RF systems. The robust construction and precise electrical characteristics make it suitable for use in a wide range of electronic devices. The component is also suitable for pick and place machines used during mass production.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess