EN
  • EN
  • DE

LVF252A12-1R5M-N

Part No LVF252A12-1R5M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073056-LVF252A12-1R5M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF252A12-1R5M-N CAD Model

Description

The LVF252A12-1R5M-N is a power inductor manufactured by Chilisin. It is designed for use in a variety of power supply and DC-DC converter applications where efficient energy storage and filtering are required.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting converters to regulate voltage levels.
  • Power supplies: Employed in various power supply designs to filter noise and stabilize output voltage.
  • Portable devices: Suitable for use in smartphones, tablets, and other portable electronics due to its compact size and efficiency.
  • LED lighting: Used in LED driver circuits to provide stable current and voltage to the LEDs.
  • Automotive electronics: Can be implemented in automotive power systems for various applications, such as infotainment and control systems.

Features

  • High current handling: Designed to withstand high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves overall efficiency.
  • Compact size: Allows for use in space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High reliability: Ensures stable performance over a wide range of operating conditions.

Benefits

  • Improved efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding circuitry.
  • Compact design: Small size allows for use in portable devices and other space-constrained applications.
  • Stable performance: High reliability ensures consistent performance over a wide range of operating conditions.
  • Versatile application: Suitable for a wide range of power supply and DC-DC converter applications.

Technical Specifications

While exact specifications may vary, typical parameters for this type of inductor include:

  • Inductance: 1.5 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: Varies depending on the specific part; consult the datasheet for precise values.
  • DC Resistance (DCR): Low value to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Shielded: Yes
  • Package Size: 2.5mm x 2.5mm

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications for the LVF252A12-1R5M-N inductor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess