The LVS252010-4R7M-N is a wire-wound SMD power inductor manufactured by Chilisin. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. Its compact size and high current handling capability make it suitable for modern electronic devices.
Applications:
- DC-DC Converters
- Power Supplies
- Filtering Circuits
- Noise Suppression
- Mobile Devices
- Automotive Electronics
Features:
- Shielded Construction: Reduces electromagnetic interference (EMI).
- High Current Handling: Capable of handling significant current without saturation.
- Low DC Resistance (DCR): Minimizes power loss.
- Compact Size: Allows for space-saving designs.
- Surface Mount Design: Facilitates automated assembly.
Benefits:
- Efficient Power Conversion: Minimizes energy loss in power supply circuits.
- Reduced EMI: Prevents interference with other electronic components.
- Compact Design: Enables smaller and more portable devices.
- Improved Performance: Provides stable and reliable operation.
- Easy Assembly: Simplifies the manufacturing process.
Technical Specifications:
The LVS252010-4R7M-N has an inductance of 4.7 μH and a tolerance of ±20%. The saturation current (Isat) and rated current (Irms) values vary. The DC resistance (DCR) is typically very low. The component is available in a 2520 (2.5mm x 2.0mm) SMD package. For detailed electrical characteristics, temperature range, and mechanical dimensions, refer to the official Chilisin datasheet for the LVS252010-4R7M-N.