EN
  • EN
  • DE

2SC2230A-Y

Part No 2SC2230A-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751162-2SC2230A-Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2230A-Y CAD Model

Description

The 2SC2230A-Y is a silicon NPN epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification applications, particularly in VHF and UHF bands. This transistor offers high power gain and low noise characteristics, making it suitable for use in communication equipment and high-frequency amplifiers.

Applications:

  • High-Frequency Amplifiers
  • VHF/UHF Communication Equipment
  • Oscillator Circuits
  • Mixer Circuits
  • RF Front-End Amplifiers

Features:

  • High Power Gain: Delivers significant signal amplification at high frequencies.
  • Low Noise Figure: Minimizes noise contribution in amplifier stages.
  • Epitaxial Planar Structure: Ensures reliability and consistent performance.
  • NPN Silicon Transistor: A common and well-understood transistor type.
  • Green Compound: Adheres to environmental standards for lead-free production.

Benefits:

  • Improved Signal Amplification: Enhances the strength and clarity of high-frequency signals.
  • Reduced Noise Interference: Minimizes unwanted noise in sensitive receiver circuits.
  • Stable and Reliable Operation: Provides consistent performance over a range of operating conditions.
  • Easy Integration: Can be readily integrated into various high-frequency circuit designs.
  • Environmentally Compliant: Meets environmental regulations for lead-free components.

Additional Details:

The 2SC2230A-Y is typically packaged in a small signal transistor package, like a TO-92. Key electrical characteristics include a collector-emitter voltage (VCEO) around 30V, a collector current (IC) of about 100mA, and a high transition frequency (fT) usually in the GHz range. The "Y" suffix may indicate a specific gain or other performance parameter, requiring reference to the Toshiba datasheet. Proper heat sinking and biasing are important for optimal performance. Consult the official Toshiba datasheet for precise electrical specifications, application guidelines, and package dimensions.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4209 $58.1016
59+ $1.9866 $117.2094
91+ $1.9242 $175.1022
125+ $1.8619 $232.7375
161+ $1.8006 $289.8966
215+ $1.6135 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess