This product, described as "NUT,-CLINCH,-4-40-UNC-2B,-", is a clinch nut manufactured by ITT Cannon, LLC. Clinch nuts are designed to be permanently installed in sheet metal or other ductile materials, providing a strong and reliable threaded connection point. This particular nut adheres to the 4-40 UNC-2B thread standard.
Applications
- Electronic enclosures
- Aerospace equipment
- Automotive assemblies
- Telecommunications equipment
- Any application requiring a secure threaded connection in thin materials
Features
- Clinch design for permanent installation
- 4-40 UNC-2B thread
- High strength material
- Corrosion resistant finish
- Suitable for automated installation
Benefits
- Provides a strong and reliable threaded connection
- Eliminates the need for welding or other secondary operations
- Reduces assembly time and costs
- Ensures consistent and repeatable performance
- Offers long-lasting durability
Additional Details
The "4-40 UNC-2B" designation indicates that the nut has a diameter of #4, a thread count of 40 threads per inch, uses the Unified National Coarse (UNC) thread series, and has a class 2B thread fit (internal threads). The clinch design allows the nut to be pressed into a pre-punched or drilled hole in the sheet metal. During installation, the nut deforms the surrounding material, creating a mechanical interlock that prevents it from rotating or pulling out. The high-strength material ensures that the nut can withstand high tensile and shear loads. A corrosion-resistant finish protects the nut from environmental factors, ensuring long-term performance. These nuts are designed for high-volume production and can be installed using automated equipment.