EN
  • EN
  • DE

SLG4R41274VTR

Part No SLG4R41274VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981752-SLG4R41274VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4R41274VTR CAD Model

Description

The SLG4R41274VTR is a Configurable Mixed-signal IC (CMIC) from Renesas (formerly Dialog Semiconductor). It is designed for a wide range of applications, providing flexibility and integration of analog and digital functions into a single chip. These CMICs are highly configurable, allowing designers to tailor the device to specific application requirements and reduce overall system size and cost.

Applications

  • Power Management: Implementing voltage monitoring, sequencing, and reset functions in power supplies and battery management systems.
  • Consumer Electronics: Integration of analog and digital functions in devices like wearables, smartphones, and tablets.
  • Industrial Control: Implementing custom control and monitoring solutions in industrial automation systems.
  • Internet of Things (IoT) Devices: Providing flexible and configurable analog and digital interfaces for IoT sensors and actuators.
  • Portable Medical Devices: Integrating sensor interfaces, power management, and control functions in portable medical equipment.

Features

  • Configurable Analog Blocks: Integrates configurable analog components like ADCs, DACs, amplifiers, and comparators.
  • Configurable Digital Logic: Includes programmable digital logic gates, flip-flops, and counters for custom digital functions.
  • Non-Volatile Memory (NVM): Stores configuration settings for easy customization and reprogramming.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Small Package Size: Compact form factor allows for high-density integration on circuit boards.
  • Operating Voltage Range: Designed to operate efficiently within a specified voltage range, providing versatility.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of external components.
  • Increased Design Flexibility: Configurable analog and digital blocks allow designers to tailor the device to specific application needs.
  • Faster Time-to-Market: Customizable CMICs reduce design time and simplify system integration.
  • Improved System Performance: Integrated analog and digital functions offer optimized performance and efficiency.
  • Smaller Board Size: Compact package size enables smaller and more compact system designs.

Additional Details

The SLG4R41274VTR is typically programmed using Renesas's GreenPAK Designer software, which provides a graphical user interface for configuring the device's analog and digital resources. The device is available in a small surface-mount package. Detailed specifications regarding the number and type of configurable resources, power consumption, and operating temperature range are available in the manufacturer's datasheet. It is RoHS compliant and lead-free. The non-volatile memory allows for storing the configuration settings, ensuring that the device retains its functionality even after power cycling.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess