EN
  • EN
  • DE

LVS252012-1R0M-N

Part No LVS252012-1R0M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984357-LVS252012-1R0M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS252012-1R0M-N CAD Model

Description

The LVS252012-1R0M-N is a wire-wound chip inductor manufactured by Chilisin Electronics. It is designed for various applications requiring efficient energy storage and filtering, particularly in power supply circuits and RF applications. This inductor is characterized by its small size and high performance.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Filtering and energy storage in power supply circuits.
  • RF Applications: Impedance matching and filtering in RF circuits.
  • Mobile Devices: Power management and filtering in smartphones and tablets.
  • Wireless Communication: Used in wireless devices for signal conditioning.

Features:

  • Compact Size: 2.5 x 2.0 x 1.2 mm footprint for space-constrained applications.
  • High Inductance Value: 1.0 μH inductance value.
  • High Q Factor: Provides excellent performance in RF applications.
  • Wire-Wound Construction: Offers high SRF (Self-Resonant Frequency) and tight tolerance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Efficient Power Conversion: Minimizes energy loss in power supply circuits.
  • Reduced EMI: Suppresses electromagnetic interference (EMI) in electronic devices.
  • Compact Form Factor: Enables miniaturization of electronic devices.
  • High Performance: Delivers excellent electrical characteristics for optimal circuit performance.
  • Stable Inductance: Maintains a consistent inductance value over a wide temperature range.

Additional Details:

The LVS252012-1R0M-N inductor is designed for reflow soldering and is RoHS compliant. It features a shielded construction to minimize EMI. The operating temperature range is typically between -40°C and +125°C. The tolerance is typically around ±20%. This component is ideal for applications where high performance, small size, and EMI reduction are crucial.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess