The 74LVC16601APV8 is a 18-bit universal bus transceiver with 3-state outputs manufactured by Renesas Electronics America. It is part of the 74LVC family of low-voltage CMOS logic devices, known for their high speed and low power consumption. This transceiver facilitates bidirectional data transfer between two separate buses or systems.
Applications
- Data transmission in high-speed digital systems.
- Bus interface in computer systems.
- Memory interface applications.
- Level translation between different voltage domains.
- Networking equipment.
Features
- 18-bit bidirectional data transfer. Allows simultaneous transmission and reception of 18 bits of data.
- 3-state outputs. Provides high impedance state, allowing multiple devices to share the same bus without contention.
- Low voltage operation (2.0V to 3.6V). Compatible with low-voltage logic systems, reducing power consumption.
- High-speed operation. Ensures minimal propagation delay for fast data transfer rates.
- Low power consumption. Extends battery life in portable applications.
- TTL compatible inputs. Simplifies interfacing with TTL logic devices.
- Output drive capability of 24mA. Enables driving heavily loaded buses.
- Power-down mode. Further reduces power consumption when the device is not actively transferring data.
Benefits
- Improved system performance. High-speed operation minimizes data transfer delays, leading to faster system performance.
- Reduced power consumption. Low voltage operation and power-down mode help conserve energy.
- Simplified system design. TTL-compatible inputs and high output drive capability streamline interface design.
- Enhanced system reliability. Robust design and wide operating voltage range ensure reliable operation in demanding environments.
- Flexibility in bus architecture. 3-state outputs allow for versatile bus configurations.
Additional Details
The 74LVC16601APV8 comes in a TSSOP56 (Thin Shrink Small Outline Package) package, making it suitable for surface mount technology (SMT) assembly. It operates over an industrial temperature range, typically -40°C to +85°C. It is designed for applications where high speed, low power, and bidirectional data transfer are critical. The transceiver is commonly used as a buffer or repeater to improve signal integrity and extend the driving capability of a data bus. The device's control signals enable selective enabling of the transceiver, allowing for controlled data flow. The direction control pin determines the direction of data flow through the transceiver.