The LVS252012-5R6M-N is a wire-wound inductor manufactured by Chilisin. It's designed for use in power supplies, DC-DC converters, and RF applications. This inductor offers excellent current handling capabilities and a small footprint, making it suitable for space-constrained applications.
Applications:
- DC-DC Converters
- Power Supplies
- RF Applications (e.g., filters, impedance matching)
- Signal Filtering
- Noise Suppression
Features:
- Small size: 2.5mm x 2.0mm x 1.2mm
- High current handling capability
- Wire-wound construction for stable inductance
- Surface-mount design
- Operating Temperature: -40°C to +125°C
Benefits:
- Space-saving design for compact devices
- Efficient power conversion due to low DC resistance
- Reliable performance in various operating conditions
- Easy integration into automated assembly lines
- Stable inductance over a wide frequency range
Additional Details:
The LVS252012-5R6M-N has an inductance value of 5.6 μH with a tolerance of ±20%. The DC resistance (DCR) is typically low, contributing to minimal power loss. The saturation current (Isat) is specified to ensure the inductor maintains its inductance under high current conditions. The self-resonant frequency (SRF) is designed to be high enough to avoid unwanted resonance within the operating frequency range. The component is lead-free and RoHS compliant.
Proper PCB layout techniques should be employed to minimize electromagnetic interference (EMI). The inductor should be placed away from sensitive components to prevent unwanted coupling. The use of ground planes and shielding can further reduce EMI. Care should be taken during soldering to prevent overheating, which could damage the inductor's internal structure.