The Chilisin LVS303012-100M-N is a shielded wire-wound inductor designed for use in various power management applications. The '100M' designation indicates an inductance value of 10µH. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic equipment. The 3030 (1212) footprint allows for high current handling and efficient power transfer, making it ideal for use in power supplies and voltage regulators within devices such as smartphones, tablets, and other portable electronics.
Applications:
- DC-DC converters
- Power supplies for portable devices
- LED lighting drivers
- Voltage regulators
- EMI filtering
Features:
- Shielded construction for low EMI radiation
- Compact 3030 (1212) size
- High current carrying capacity
- Wire-wound construction
- RoHS compliant
Benefits:
- Reduced EMI allows for stable operation in sensitive environments
- Small size suitable for space-constrained applications
- Efficient power conversion reduces energy consumption
- Reliable performance over a broad temperature range
- Environmentally friendly due to RoHS compliance
Additional Details:
The LVS303012-100M-N inductor features an inductance of 10µH with an associated tolerance level. Saturation current represents the DC current at which the inductance value drops by a certain percentage, and DCR, which contributes to the inductor's efficiency, are essential specifications. The component has a self-resonant frequency (SRF), above which the inductor ceases to perform effectively as an inductor. Its shielded design helps minimize the risk of electromagnetic interference with other components. Its excellent blend of size and characteristics makes it ideal for numerous applications that demand efficient power management.
During implementation, consider factors such as ripple current, temperature increase, and operating frequency to achieve optimal performance and reliability. The LVS303012-100M-N is employed in a wide range of situations due to its robust design.