The LVS404018-1R0M-N is a wire-wound inductor manufactured by Chilisin Electronics. It is designed for use in a variety of power supply and filtering applications where a compact, low-profile inductor is needed. This inductor provides a balance of inductance, current handling capability, and small size.
Applications
- DC-DC converters
- Power supplies for portable devices
- Buck converters
- Boost converters
- Noise filtering circuits
- Voltage regulators
Features
- Low profile: Height of 1.8mm
- High current handling capability
- Shielded construction for low EMI
- Wire-wound construction
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Space-saving design allows for use in compact devices.
- Efficient power conversion due to low DC resistance.
- Reduced electromagnetic interference with shielded construction.
- Stable performance over a wide temperature range.
- Reliable performance in demanding applications.
Specifications
The LVS404018-1R0M-N features an inductance of 1.0µH with a tolerance of ±20%. Its saturation current is typically around 4.0A, and it has a low DC resistance, typically around 0.03 Ohms. The self-resonant frequency (SRF) is typically in the MHz range. This inductor uses a ferrite core material and is designed for reflow soldering. The part is provided in tape and reel packaging for automated assembly.
This inductor is suitable for various applications where a small form factor and high current handling are required. It is commonly used in smartphones, tablets, and other portable electronic devices, as well as in various industrial and automotive applications. The shielded construction helps minimize electromagnetic interference, making it suitable for use in sensitive electronic circuits.