EN
  • EN
  • DE

MHCC06030-100M-R7

Part No MHCC06030-100M-R7
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968256-MHCC06030-100M-R7
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCC06030-100M-R7 CAD Model

Description

The MHCC06030-100M-R7 is a multilayer ceramic chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications, providing excellent inductance stability and high self-resonant frequency (SRF). Its compact size and robust construction make it ideal for use in a variety of small electronic devices.

Applications

  • RF circuits: Used in impedance matching, filtering, and tuning applications.
  • Mobile communication devices: Found in smartphones, tablets, and other portable devices for signal processing.
  • Wireless communication systems: Utilized in WLAN, Bluetooth, and Zigbee modules.
  • High-frequency circuits: Employed in oscillators, amplifiers, and mixers.
  • Consumer electronics: Used in various electronic gadgets for signal conditioning and filtering.

Features

  • High SRF: Provides excellent performance in high-frequency circuits.
  • Tight inductance tolerance: Ensures precise and consistent performance.
  • Small size: Allows for use in compact electronic devices.
  • Multilayer construction: Offers superior electrical characteristics.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved circuit performance: The high SRF and tight tolerance ensure optimal circuit behavior.
  • Reduced component size: Its small size enables miniaturization of electronic devices.
  • Enhanced signal integrity: Minimizes signal loss and distortion in high-frequency applications.
  • Reliable operation: Robust construction ensures long-term stability and performance.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The MHCC06030-100M-R7 features an inductance value of 10µH, with a tolerance of ±20%. It boasts a high self-resonant frequency (SRF) and is designed for surface mount technology (SMT). It operates over a wide temperature range, making it suitable for various environmental conditions. The component's dimensions are 0.6mm x 0.3mm x 0.3mm.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1435 $50.2250
850+ $0.1178 $100.1300
1,315+ $0.1141 $150.0415
1,815+ $0.1104 $200.3760
2,345+ $0.1067 $250.2115
3,135+ $0.0957 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess