EN
  • EN
  • DE

MHCC10040-R56M-R7

Part No MHCC10040-R56M-R7
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971382-MHCC10040-R56M-R7
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCC10040-R56M-R7 CAD Model

Description

The MHCC10040-R56M-R7 is a power inductor manufactured by Chilisin Electronics. Power inductors are passive components used in electronic circuits for energy storage and filtering, particularly in power supplies and DC-DC converters. The 'R56M' in the part number typically indicates an inductance value of 0.56 µH (microhenries) with a specified tolerance.

Applications:

  • DC-DC Converters: Used as energy storage elements in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Filtering noise and ripple in various power supply designs.
  • Voltage Regulators: Smoothing voltage outputs and improving stability in voltage regulation circuits.
  • LED Lighting: Providing efficient power conversion for LED drivers.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.

Features:

  • High Current Handling Capability: Designed to withstand high DC currents without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistive heating, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents noise from affecting surrounding components.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, enabling efficient manufacturing.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Improved Power Efficiency: Low DCR and high current handling minimize power losses and improve overall circuit efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Space Saving: Compact size allows for integration into small form-factor devices.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation at high currents and temperatures.
  • Increased Reliability: Robust design ensures long-term performance in demanding applications.

Additional Details:

The MHCC10040-R56M-R7 inductor's 10040 designation refers to its dimensions, which will influence its suitability for various board layouts. The 'R7' at the end may indicate a specific revision or packaging detail. Key specifications include the saturation current (Isat), which is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%), and the self-resonant frequency (SRF), which indicates the frequency at which the inductor's behavior starts to deviate from ideal inductance due to parasitic capacitance. Consult the Chilisin datasheet for detailed electrical characteristics, temperature ratings, and mechanical dimensions.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9583 $56.8749
7+ $15.5556 $108.8892
10+ $15.0695 $150.6950
14+ $14.5833 $204.1662
18+ $14.0973 $253.7514
24+ $12.6389 $303.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess