EN
  • EN
  • DE

M5M28F101AJ-10

Part No M5M28F101AJ-10
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029312-M5M28F101AJ-10
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M28F101AJ-10 CAD Model

Description

The M5M28F101AJ-10 is a 1-megabit (128K x 8 or 64K x 16) CMOS Flash Memory manufactured by Mitsubishi Electric. It is designed for applications requiring non-volatile, electrically erasable and programmable read-only memory.

Applications

  • Embedded systems
  • Data storage in portable devices
  • Firmware storage in electronic equipment
  • Program storage for microcontrollers
  • BIOS storage in computer systems

Features

  • High Density: 1-megabit storage capacity.
  • Fast Access Time: Access time of 100ns (nanoseconds), enabling quick data retrieval.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Single 5V Power Supply: Operates on a single 5V power supply.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Allows for firmware updates without removing the memory from the system.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable: Offers reliable data storage in various operating conditions.
  • Cost-Effective: Provides a cost-effective solution for non-volatile, reprogrammable storage.

Additional Details

The M5M28F101AJ-10 typically comes in a DIP (Dual In-line Package) or surface mount package. It features a sector architecture that allows for selective erasure and reprogramming of memory blocks. The device is designed for high endurance and data retention.

This Flash memory is ideal for applications where firmware or data needs to be updated frequently or where non-volatile storage is required. Its reprogrammability and low power consumption make it a suitable choice for a wide range of electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess