The NBQ160808T-121Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications and provides inductance in a small surface-mount package. This inductor is commonly used for impedance matching, filtering, and tuning in various electronic circuits.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
- High-frequency filters
Features:
- Multilayer construction
- Small size (1608 package)
- High Q factor
- Tight tolerance
- Excellent solderability
- RoHS compliant
Benefits:
- Provides inductance in space-constrained applications.
- Offers high performance in high-frequency circuits.
- Ensures accurate inductance values for precise tuning.
- Facilitates easy and reliable surface mount assembly.
- Reduces losses and improves circuit efficiency with its high Q factor.
Additional Details:
The NBQ160808T-121Y-N has an inductance value of 120 nH with a tolerance specified by the datasheet, likely around ±5% or ±10%. The operating frequency range and self-resonant frequency (SRF) are also critical parameters. The rated current indicates the maximum current the inductor can handle without significant performance degradation. The 1608 package refers to the physical dimensions of the inductor (1.6mm x 0.8mm). Chilisin provides detailed datasheets with comprehensive electrical characteristics and performance data to facilitate design and component selection. The 'Y' in the part number often refers to the tolerance code.