EN
  • EN
  • DE

NL201614T-1R5J-N

Part No NL201614T-1R5J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082370-NL201614T-1R5J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL201614T-1R5J-N CAD Model

Description

The NL201614T-1R5J-N is a wire-wound chip inductor manufactured by Chilisin Electronics. It is designed to provide a specific inductance value for filtering, impedance matching, and resonant circuits in various electronic devices. The small size and surface-mount design make it suitable for compact applications.

Applications

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Wireless Communication Devices: Integrated into Bluetooth, Wi-Fi, and other wireless modules.
  • Tablets and Laptops: Used in power management and signal processing circuits.
  • GPS Devices: Employed in GPS receivers for filtering and impedance matching.
  • IoT (Internet of Things) Devices: Utilized in a variety of IoT devices for signal conditioning.

Features

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact dimensions enable high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Operating Temperature Range: Wide operating temperature range for various environmental conditions.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching in RF applications.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent performance.
  • Automated Assembly: SMT design facilitates efficient and cost-effective assembly.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The NL201614T-1R5J-N has an inductance value of 1.5 μH with a tolerance of ±5%, as indicated by the 'J' in the part number. This inductor is designed for reflow soldering onto printed circuit boards (PCBs). The wire-wound construction provides a high Q-factor, essential for minimizing losses in high-frequency circuits. The self-resonant frequency (SRF) is typically in the MHz range, making it suitable for various wireless communication applications. The device is RoHS compliant, ensuring it meets environmental standards. The DC resistance and rated current are specific to the NL series and should be verified against the manufacturer's datasheet to ensure it is operating within the intended circuit's specifications. Proper soldering techniques are necessary to ensure a reliable connection and optimal performance.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess