EN
  • EN
  • DE

NL252018T-22NJ-N

Part No NL252018T-22NJ-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976039-NL252018T-22NJ-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-22NJ-N CAD Model

Description

The NL252018T-22NJ-N is a wire-wound chip inductor manufactured by Chilisin. Chip inductors are passive components used for impedance matching, filtering, and tuning in electronic circuits. This particular inductor is designed for surface mount applications and is commonly found in RF circuits, mobile devices, and other high-frequency applications.

Applications

  • RF Circuits
  • Mobile Phones
  • Wireless Communication Devices
  • Bluetooth Modules
  • GPS Receivers

Features

  • High Q Value: Provides low losses and efficient performance in high-frequency circuits.
  • Tight Tolerance: Ensures accurate inductance values for precise circuit tuning.
  • Surface Mount Package: Designed for easy assembly onto printed circuit boards.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Wire-Wound Construction: Offers stable and reliable performance.

Benefits

  • Efficient Circuit Performance: High Q value minimizes losses and improves circuit efficiency.
  • Precise Tuning: Tight tolerance ensures accurate inductance values for precise circuit tuning.
  • Compact Design: Surface mount package and small size allow for use in space-constrained applications.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Stable Performance: Wire-wound construction provides stable and reliable performance over temperature and frequency.

Additional Details

The NL252018T-22NJ-N chip inductor is characterized by its inductance value, Q value, self-resonant frequency, and DC resistance. It is designed to operate in high-frequency circuits, where it provides impedance matching and filtering functions. The wire-wound construction offers stable and reliable performance, making it suitable for demanding applications. The small surface mount package facilitates automated assembly processes and allows for high-density board layouts. This inductor is widely used in RF circuits, mobile devices, and wireless communication systems to improve signal quality and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess