EN
  • EN
  • DE

NLC252018T-3R3K-N

Part No NLC252018T-3R3K-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214619-NLC252018T-3R3K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLC252018T-3R3K-N CAD Model

Description

The NLC252018T-3R3K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications, offering a compact size and excellent electrical characteristics. It's commonly used in mobile communication devices, wireless modules, and various RF applications.

Applications:

  • Mobile Phones and Smartphones
  • Wireless Communication Modules (Bluetooth, Wi-Fi)
  • RF Filters
  • Impedance Matching Circuits
  • DC-DC Converters

Features:

  • Small Size: Compact 2520 (2.5mm x 2.0mm) package.
  • High Q Value: Provides low losses and efficient performance.
  • Wire-Wound Construction: Offers excellent inductance stability.
  • Shielded Structure: Minimizes electromagnetic interference (EMI).
  • High Self-Resonant Frequency: Enables use in high-frequency circuits.

Benefits:

  • Space Saving: The small size allows for high-density circuit designs.
  • Improved Signal Integrity: High Q value and shielded structure ensure minimal signal distortion.
  • Stable Performance: Wire-wound construction provides reliable inductance over temperature.
  • Reduced EMI: Shielded structure minimizes interference with other components.
  • Versatile: Suitable for a wide range of RF and power supply applications.

Specifications:

The NLC252018T-3R3K-N has an inductance value of 3.3µH with a tolerance of ±10%. The rated current is typically around 300mA, and the DC resistance is low. It is designed for surface mount technology (SMT) assembly.

This chip inductor is a key component in many modern electronic devices, providing reliable and efficient inductance in a compact package. Its high performance and stable characteristics make it a popular choice for demanding applications where signal integrity and space are critical.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess