EN
  • EN
  • DE

NLC252018T-4R7K-N

Part No NLC252018T-4R7K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082431-NLC252018T-4R7K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC252018T-4R7K-N CAD Model

Description

The NLC252018T-4R7K-N is a wire-wound ferrite inductor manufactured by Chilisin. This inductor is part of the NLC series, known for its compact size and excellent inductance characteristics. It is designed for use in various high-frequency applications where a small, efficient inductor is required.

Applications

  • Mobile communication devices: Including smartphones and tablets, where it is used in power management circuits and RF filtering.
  • Wireless communication systems: Such as Bluetooth and Wi-Fi modules.
  • Power supplies: For voltage regulation and filtering.
  • High-frequency circuits: Utilized in impedance matching and resonant circuits.
  • DC-DC converters: Serving as an energy storage element.

Features

  • Small size: Dimensions of 2.5mm x 2.0mm x 1.8mm, making it suitable for compact electronic devices.
  • High inductance: Offers an inductance value of 4.7μH with a tolerance of ±10%.
  • Ferrite core: Enhances the inductor's performance at high frequencies.
  • Wire-wound construction: Provides a high Q factor and low DC resistance.
  • RoHS compliant: Ensuring environmental friendliness by adhering to Restriction of Hazardous Substances directives.
  • Operating temperature range: Typically specified for -40°C to +85°C, allowing usage in diverse environments.

Benefits

  • Efficient energy storage: The ferrite core and wire-wound construction enable efficient energy storage and transfer.
  • Stable performance: Maintains stable inductance values over a wide range of frequencies and temperatures.
  • Compact design: The small size allows for integration into densely populated circuit boards.
  • Reduced electromagnetic interference (EMI): The shielded construction minimizes EMI, ensuring signal integrity.
  • Reliable operation: Robust design ensures reliable performance in demanding applications.

Additional Details

The NLC252018T-4R7K-N inductor has a rated current and self-resonant frequency (SRF) that should be considered during circuit design. The DC resistance (DCR) is typically low, minimizing power loss. It is available in tape and reel packaging for automated assembly. The part is designed to be compatible with standard surface mount technology (SMT) soldering processes. This component is suitable for applications requiring a balance of high inductance, compact size, and reliable performance.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0650 $50.0500
1,875+ $0.0534 $100.1250
2,905+ $0.0517 $150.1885
4,000+ $0.0500 $200.0000
5,170+ $0.0484 $250.2280
6,915+ $0.0434 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess