EN
  • EN
  • DE

SBY321616T-600Y-N

Part No SBY321616T-600Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091399-SBY321616T-600Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBY321616T-600Y-N CAD Model

Description

The SBY321616T-600Y-N is a wire-wound inductor manufactured by Chilisin. These inductors are generally used for filtering, impedance matching, and energy storage in various electronic circuits.

Applications

  • Power supplies
  • DC-DC converters
  • RF circuits
  • EMI filtering
  • Signal filtering

Features

  • High Q-factor
  • High self-resonant frequency
  • Small size
  • Surface mount design
  • Shielded Construction

Benefits

  • Efficient energy storage
  • Effective noise filtering
  • Improved circuit performance
  • Reduced board space
  • Minimized electromagnetic interference

The SBY321616T-600Y-N is characterized by its high Q-factor, which indicates its ability to store energy efficiently with minimal losses. The high self-resonant frequency allows for operation at higher frequencies without significant performance degradation. The shielded construction helps to minimize electromagnetic interference, ensuring stable and reliable operation.

Technical Specifications:

  • Inductance: 60uH
  • Tolerance: Typically around 20%, check datasheet
  • Self-Resonant Frequency (SRF): Consult Chilisin datasheet for specific value
  • DC Resistance (DCR): Consult Chilisin datasheet for specific value
  • Rated Current: Consult Chilisin datasheet for specific value
  • Operating Temperature: -40°C to +125°C (Typical)
  • Package Size: 3216 (3.2mm x 1.6mm)

The surface mount design facilitates automated assembly processes. For detailed electrical characteristics, performance curves, and application recommendations, refer to the official Chilisin datasheet for the SBY321616T-600Y-N.

You May Also Be Interested in

Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess