EN
  • EN
  • DE

SCD-0504-221K

Part No SCD-0504-221K
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Inductor SMT 220UH 10% T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993040-SCD-0504-221K
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD-0504-221K CAD Model

Description

The SCD-0504-221K is a wire-wound chip inductor manufactured by Chilisin Electronics. This component is designed for use in various electronic circuits to provide inductance, filtering, and impedance matching.

Applications:

  • RF Circuits: Impedance matching in RF transceivers, filters, and amplifiers.
  • DC-DC Converters: Energy storage and filtering in power supplies.
  • EMI Suppression: Reducing electromagnetic interference in electronic devices.
  • Oscillators: Timing circuits in oscillators and clock generators.
  • Filtering Circuits: Smoothing signals and removing unwanted noise in various applications.

Features:

  • Wire-wound construction: Provides high Q factor and stable inductance.
  • Small size (0504): Allows for use in compact electronic devices. The '0504' likely refers to the physical dimensions in inches (0.05 inches x 0.04 inches).
  • High self-resonant frequency: Enables operation at high frequencies.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Efficient energy storage: Improves the efficiency of DC-DC converters.
  • Reduced EMI: Minimizes electromagnetic interference, improving signal integrity.
  • Stable performance: Provides consistent inductance over temperature and frequency.
  • Compact design: Allows for miniaturization of electronic devices.
  • Easy to assemble: Surface mount design simplifies manufacturing.

The SCD-0504-221K has an inductance value of 220μH (microhenries), indicated by the '221' in the part number (22 x 10^1). The 'K' denotes a tolerance of ±10%. Other typical specifications include a rated current, DC resistance (DCR), and self-resonant frequency (SRF). Detailed specifications can be found in the Chilisin datasheet for this part.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess