The SCDS105R-470M-N is a power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supply circuits where a compact size and high inductance are required. It offers a shielded construction to minimize electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Noise filtering
- Power management circuits
Features
- Shielded construction for low EMI
- High saturation current
- Compact size
- Surface mount design
- Operating temperature: -40°C to +125°C
Benefits
- Reduced EMI allows for use in sensitive electronic devices.
- High saturation current prevents inductance drop under heavy load conditions.
- Small footprint saves board space.
- Easy to assemble using standard surface mount techniques.
- Reliable performance over a wide temperature range.
Additional Details
The SCDS105R-470M-N has an inductance of 47μH (microhenries) with a tolerance of ±20%. Its dimensions are approximately 10.3mm x 10.3mm x 5.0mm. The component has a rated current and saturation current which should be reviewed in the datasheet to ensure suitability for the specific application. The shielded construction uses a ferrite core material. It is compliant with RoHS standards, ensuring it contains no hazardous substances.