EN
  • EN
  • DE

SCDS74T-4R7M-N

Part No SCDS74T-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994995-SCDS74T-4R7M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS74T-4R7M-N CAD Model

Description

The SCDS74T-4R7M-N is a shielded power inductor manufactured by Chilisin. Power inductors are essential components in power supplies and DC-DC converters, where they store energy and filter out unwanted noise. Shielded inductors, like this one, provide improved electromagnetic compatibility (EMC) by containing the magnetic field within the inductor body.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to regulate voltage levels.
  • Power supplies: Employed in both linear and switching power supplies for filtering and energy storage.
  • Notebook computers: Found in the power management circuits of laptops for voltage regulation and filtering.
  • Portable devices: Used in smartphones, tablets, and other mobile devices for efficient power conversion.
  • LED lighting: Applied in LED driver circuits to regulate current and voltage for consistent light output.
  • Automotive electronics: Utilized in automotive power systems for various electronic modules.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI) by containing the magnetic field.
  • High saturation current: Able to handle large currents without significant inductance drop.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Compact size: Designed for space-constrained applications.
  • Surface mount device (SMD): Suitable for automated assembly processes.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reduced EMI: Shielded design minimizes interference with other components, improving system performance.
  • High efficiency: Low DCR reduces power losses, leading to more efficient power conversion.
  • Stable performance: Maintains stable inductance under varying current and temperature conditions.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Easy assembly: SMD design simplifies the manufacturing process.
  • Reliable operation: Robust construction ensures long-term reliability in demanding applications.

Additional Details

The SCDS74T-4R7M-N has an inductance value of 4.7 μH (microhenries). The “M” in the part number indicates the inductance tolerance, which is typically ±20%. The inductor's dimensions are approximately 7.4mm x 7.4mm, with a height around 4mm, making it suitable for compact electronic devices. The saturation current rating specifies the maximum current the inductor can handle before its inductance drops significantly. The operating temperature range is typically between -40°C and +125°C. Always consult the manufacturer's datasheet for precise specifications, including saturation current, rated current, DCR, and self-resonant frequency (SRF), to ensure it meets the requirements of the specific application.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1669 $50.0700
730+ $0.1370 $100.0100
1,135+ $0.1327 $150.6145
1,560+ $0.1284 $200.3040
2,015+ $0.1241 $250.0615
2,700+ $0.1113 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess