EN
  • EN
  • DE

SQC322520T-4R7M-N

Part No SQC322520T-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Chilisin Inductor SQC322520 4 7uH 450mA 20% WWT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1095800-SQC322520T-4R7M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322520T-4R7M-N CAD Model

Description

The SQC322520T-4R7M-N is a high-performance power inductor designed by Chilisin Electronics. This component is engineered for use in a variety of power management applications where efficiency, stability, and compact size are critical. It is designed to minimize power loss and ensure reliable operation across diverse electronic systems.

Applications

  • DC-DC Converters: Suitable for buck, boost, and buck-boost converter topologies.
  • Power Supplies: Used in the regulation and filtering stages of power supplies for electronic devices.
  • LED Lighting: Employed in LED drivers to ensure efficient and stable power delivery to LEDs.
  • Portable Electronics: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices for power management.
  • RF Devices: Used in RF amplifiers and transceivers for impedance matching and filtering.

Features

  • Compact Size: Designed for integration into space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and maximizes efficiency.
  • High Saturation Current: Provides stable performance under high current conditions.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, enhancing overall energy efficiency.
  • Stable Performance: High saturation current ensures stable operation under varying load conditions.
  • Space Saving: Compact size allows for use in small and densely packed electronic devices.
  • Reliable Operation: Robust design ensures long-term reliability and stable performance.

Additional Details

The SQC322520T-4R7M-N has an inductance value of 4.7µH (microhenries) with a tolerance of ±20%. This inductor utilizes a ferrite core, which provides excellent magnetic properties and minimizes core losses. It is designed for surface mount technology (SMT), facilitating automated assembly processes. The component's dimensions are approximately 3.2mm x 2.5mm x 2.0mm, making it suitable for applications where board space is limited.

This component also meets RoHS (Restriction of Hazardous Substances) compliance, making it environmentally friendly and suitable for use in global markets. It is designed to handle significant ripple currents, maintaining stable performance in demanding power applications. Its construction provides consistent electrical characteristics across a range of operating conditions.

In summary, the Chilisin SQC322520T-4R7M-N is a reliable and efficient power inductor designed for a broad range of power management applications where performance, stability, and size are crucial.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,358 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess